Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
IC REG LIN POS ADJ 1A DDPAK Product overview: REG1117FAKTTT from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117FAKTTT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 027363-REG1117FAKTTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.25 V to 13.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.55V @ 1A
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
REG1117 1A Low Dropout Positive Regulator
REG1117 1A Low Dropout Positive Regulator
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-3
IC REG LIN POS ADJ 1A DDPAK
IC REG LIN POS ADJ 1A DDPAK
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG1117FAKTTT | 776-REG1117FAKTTT | 027363-REG1117FAKTTT | REG1117FAKTTT | 296-16006-2-ND | REG1117FAKTTT | REG1117FAKTTT |
| Product Name | REG1117A Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection | 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG1117FAKTTT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; Bulk | DPAK; TO-263; Other; DDPAK/TO-263-3 | Other; D2PAK | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | ||
| Output Voltage | 1.5 to 13.5 volts | 1.25 volts | 1.25 volts | 1.25 to 13.5 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |