Texas Instruments High-Performance Analog 1.5A 5V TO-220 Voltage Regulator IC TL780-05CKC

Description
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TL780-05CKC - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 5V, BIPolar, PSFM3

Supplier's Site Datasheet
Singapore, Singapore
1.5A 5V TO-220 Voltage Regulator IC
776-TL780-05CKC
1.5A 5V TO-220 Voltage Regulator IC 776-TL780-05CKC
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: TL780-05CKC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-05CKC can be used for catalog matching and distributor lookup.

3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125 Product overview: TL780-05CKC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5V, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-05CKC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-1803-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-1803-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-1803-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL780-05CKC - 1268578-TL780-05CKC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL780-05CKC
1268578-TL780-05CKC
PMIC - PMIC - Voltage Regulators - Linear - TL780-05CKC 1268578-TL780-05CKC
Manufacturer: Texas Instruments Win Source Part Number: 1268578-TL780-05CKC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 1.5A Family Name: TL780-05 Output Voltage: 5V Categories: Integrated Circuits (ICs) PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Voltage Input MAX: 25V Voltage Dropout (Maximum): 2V @ 1A Alternative Parts (Cross-Reference): UPC7805AHF/JM; AS7805AT-E1; TS7805BCZ C0; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1268578-TL780-05CKC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1.5A
Family Name: TL780-05
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Voltage Input MAX: 25V
Voltage Dropout (Maximum): 2V @ 1A
Alternative Parts (Cross-Reference): UPC7805AHF/JM; AS7805AT-E1; TS7805BCZ C0;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL780-05CKC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL780-05CKC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL780-05CKC
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL780-05CKC 776-TL780-05CKC 296-1803-5-ND 1268578-TL780-05CKC TL780-05CKC
Product Name 1.5A 5V TO-220 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TL780-05CKC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; SIP3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Output Voltage Type Fixed Fixed Fixed; Fixed
Output Voltage 5 volts 5 volts 5 volts
IOUT 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Regulators - 1896917 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951707VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details