Texas Instruments TL1963A-18 1.5-A Low-Noise Fast-Transient-Response LDO Regulator TL1963A-18DCYR

Description
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1963A-18 1.5-A Low-Noise Fast-Transient-Response LDO Regulator - TL1963A-18DCYR - Texas Instruments
Dallas, TX, United States
TL1963A-18 1.5-A Low-Noise Fast-Transient-Response LDO Regulator
TL1963A-18DCYR
TL1963A-18 1.5-A Low-Noise Fast-Transient-Response LDO Regulator TL1963A-18DCYR
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125

1.5-A Low-Noise Fast-Transient-Response LDO Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5A 1.8V 20V LDO Voltage Regulator IC
776-TL1963A-18DCYR
1.5A 1.8V 20V LDO Voltage Regulator IC 776-TL1963A-18DCYR
1.5A 1.8V LDO Regulator, 20V In, 340mV Dropout, SOT-223 Product overview: TL1963A-18DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 1.8V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1.8V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-18DCYR can be used for catalog matching and distributor lookup.

1.5A 1.8V LDO Regulator, 20V In, 340mV Dropout, SOT-223 Product overview: TL1963A-18DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 1.8V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1.8V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-18DCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL1963A-18DCYR - Rochester Electronics
Newburyport, MA, United States
TL1963A 1.5-A Low-Noise Fast-Transient-Respo nse Low-Dropout Regulator

TL1963A 1.5-A Low-Noise Fast-Transient-Response Low-Dropout Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24895-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24895-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24895-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24895-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24895-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24895-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24895-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24895-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24895-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL1963A-18DCYR - 117228-TL1963A-18DCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL1963A-18DCYR
117228-TL1963A-18DCYR
PMIC - PMIC - Voltage Regulators - Linear - TL1963A-18DCYR 117228-TL1963A-18DCYR
Manufacturer: Texas Instruments Win Source Part Number: 117228-TL1963A-18DCY R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1mA to 80mA PSRR: 63dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117228-TL1963A-18DCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1mA to 80mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL1963A-18DCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL1963A-18DCYR
PMIC - Voltage Regulators - Linear TL1963A-18DCYR
IC REG LINEAR 1.8V 1.5A SOT223-4

IC REG LINEAR 1.8V 1.5A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL1963A-18DCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL1963A-18DCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL1963A-18DCYR
IC REG LINEAR 1.8V 1.5A SOT223-4

IC REG LINEAR 1.8V 1.5A SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL1963A-18DCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL1963A-18DCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL1963A-18DCYR
IC REG LINEAR 1.8V 1.5A SOT223-4

IC REG LINEAR 1.8V 1.5A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL1963A-18DCYR
LDO Voltage Regulators TL1963A-18DCYR
LDO Voltage Regulators 1.5A Lo-Noise Fast- Trans-Resp LDO Reg

LDO Voltage Regulators 1.5A Lo-Noise Fast- Trans-Resp LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TL1963A-18DCYR 776-TL1963A-18DCYR TL1963A-18DCYR 296-24895-6-ND 117228-TL1963A-18DCYR TL1963A-18DCYR TL1963A-18DCYR TL1963A-18DCYR TL1963A-18DCYR
Product Name TL1963A-18 1.5-A Low-Noise Fast-Transient-Response LDO Regulator 1.5A 1.8V 20V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TL1963A-18DCYR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; TO-261-4 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; TO-261-4, TO-261AA
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25713BRSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25700ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details