Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
150-mA, 26-V, low-dropout voltage regulator 3-TO-92 0 to 125 Product overview: TL750L05CLPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L05CLPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 102923-TL750L05CLPR
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 2mA to 12mA
PSRR: 65dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PBCY3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
IC REG LINEAR 5V 150MA TO92-3
IC REG LINEAR 5V 150MA TO92-3
IC REG LINEAR 5V 150MA TO92-3
LDO Voltage Regulators LDO Voltage Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL750L05CLPR | 776-TL750L05CLPR | 102923-TL750L05CLPR | TL750L05CLPR | 296-TL750L05CLPRCT-ND | TL750L05CLPR | TL750L05CLPR | TL750L05CLPR | TL750L05CLPR |
| Product Name | TL750L05 Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TL750L05CLPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-252,TO-92 | Other; TO-226-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |