Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
IC REG LIN 2.85V 800MA SOT223-4
LDO Voltage Regulators Sgl Output 800mA Fixed Int Crnt limit
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
IC REG LIN 2.85V 800MA SOT223-4
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG1117-2.85G4 | REG1117-2.85G4-ND | REG1117-2.85G4 | REG1117-2.85G4 | REG1117-2.85G4 | REG1117-2.85G4 |
| Product Name | REG1117-285 Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |