Texas Instruments 4A 63kHz Voltage Regulator IC TL2575-15IKTTRG3

Description
4A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, GREEN, PLASTIC, TO-263, D2PAK, 5 PIN Product overview: TL2575-15IKTTRG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575-15IKTTRG3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
4A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, GREEN, PLASTIC, TO-263, D2PAK, 5 PIN Product overview: TL2575-15IKTTRG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575-15IKTTRG3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 63kHz Voltage Regulator IC
739-TL2575-15IKTTRG3
4A 63kHz Voltage Regulator IC 739-TL2575-15IKTTRG3
4A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, GREEN, PLASTIC, TO-263, D2PAK, 5 PIN Product overview: TL2575-15IKTTRG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575-15IKTTRG3 can be used for catalog matching and distributor lookup.

4A SWITCHING REGULATOR, 63kHz SWITCHING FREQ-MAX, PSSO5, GREEN, PLASTIC, TO-263, D2PAK, 5 PIN Product overview: TL2575-15IKTTRG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 63kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 63kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575-15IKTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear + Switching - TL2575-15IKTTRG3 - 1099539-TL2575-15IKTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TL2575-15IKTTRG3
1099539-TL2575-15IKTTRG3
PMIC - PMIC - Voltage Regulators - Linear + Switching - TL2575-15IKTTRG3 1099539-TL2575-15IKTTRG3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099539-TL2575-15IKT TRG3 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Fixed Operating Supply Voltage: 40 V Weight: 1.591202 g Number of Pins: 6 Number of Outputs: 1 Quiescent Current: 5 mA Synchronous Rectifier: No Output Current: 1 A Output Voltage: 15 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TO-263-5 Max Input Voltage: 40 V Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Switching Frequency: 58 kHz Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Output Current: 1 A Min Input Voltage: 4.75 V Max Output Voltage: 15 V Min Output Voltage: 15 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099539-TL2575-15IKTTRG3
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Fixed
Operating Supply Voltage: 40 V
Weight: 1.591202 g
Number of Pins: 6
Number of Outputs: 1
Quiescent Current: 5 mA
Synchronous Rectifier: No
Output Current: 1 A
Output Voltage: 15 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TO-263-5
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 58 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Output Current: 1 A
Min Input Voltage: 4.75 V
Max Output Voltage: 15 V
Min Output Voltage: 15 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators
Product Number 739-TL2575-15IKTTRG3 1099539-TL2575-15IKTTRG3
Product Name 4A 63kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear + Switching - TL2575-15IKTTRG3
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-263-5 TO-263; Other; TO-263-5
Output Voltage 15 volts 15 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data