Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP
400-mA, 10-V, low-dropout voltage regulator with enable 8-VSSOP -40 to 85 Product overview: REG113EA-2.5/250 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113EA-2.5/250
Manufacturer: Texas Instruments
Win Source Part Number: 1242443-REG113EA-2.5
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 2.5V, 0.41V Dropout, NMOS, PDSO8
IC REG LINEAR 2.5V 400MA 8VSSOP
LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP
IC REG LINEAR 2.5V 400MA 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG113EA-2.5/250 | 296-REG113EA-2.5/250TR-ND | 776-REG113EA-2.5/250 | 1242443-REG113EA-2.5/250 | REG113EA-2.5/250 | REG113EA-2.5/250 | REG113EA-2.5/250 | REG113EA-2.5/250 | REG113EA-2.5/250 |
| Product Name | REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG113EA-2.5/250 | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; SOT-23,VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP; Other; VSSOP8 | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | ||||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |