Texas Instruments TL780-12 3 Pin 1.5A Fixed 12V Positive Voltage Regulator TL780-12KCS

Description
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL780-12 3 Pin 1.5A Fixed 12V Positive Voltage Regulator - TL780-12KCS - Texas Instruments
Dallas, TX, United States
TL780-12 3 Pin 1.5A Fixed 12V Positive Voltage Regulator
TL780-12KCS
TL780-12 3 Pin 1.5A Fixed 12V Positive Voltage Regulator TL780-12KCS
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL780-12KCS - 1268581-TL780-12KCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL780-12KCS
1268581-TL780-12KCS
PMIC - PMIC - Voltage Regulators - Linear - TL780-12KCS 1268581-TL780-12KCS
Manufacturer: Texas Instruments Win Source Part Number: 1268581-TL780-12KCS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1.5A Family Name: TL780 Output Voltage: 12V Categories: Integrated Circuits (ICs) PSRR: 85dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Voltage Input MAX: 30V Voltage Dropout (Maximum): 2V @ 1A Alternative Parts (Cross-Reference): L78M12CV-DG; MC78T12CTG; MC78T12BT; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1268581-TL780-12KCS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: TL780
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
PSRR: 85dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 2V @ 1A
Alternative Parts (Cross-Reference): L78M12CV-DG; MC78T12CTG; MC78T12BT;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14325-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14325-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14325-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
 - TL780-12KCS - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 12V, BIPolar, PSFM3

Fixed Positive Standard Regulator, 12V, BIPolar, PSFM3

Supplier's Site Datasheet
Singapore, Singapore
1.5A 12V TO-220 LDO Voltage Regulator IC
776-TL780-12KCS
1.5A 12V TO-220 LDO Voltage Regulator IC 776-TL780-12KCS
1.5A 12V LDO Linear Voltage Regulator TO-220-3 Product overview: TL780-12KCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 12V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-12KCS can be used for catalog matching and distributor lookup.

1.5A 12V LDO Linear Voltage Regulator TO-220-3 Product overview: TL780-12KCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 12V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-12KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL780-12KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL780-12KCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL780-12KCS
IC REG LINEAR 12V 1.5A TO220-3

IC REG LINEAR 12V 1.5A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL780-12KCS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL780-12KCS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL780-12KCS
IC REG LINEAR 12V 1.5A TO220-3

IC REG LINEAR 12V 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TL780-12KCS 1268581-TL780-12KCS 296-14325-5-ND TL780-12KCS 776-TL780-12KCS TL780-12KCS TL780-12KCS
Product Name TL780-12 3 Pin 1.5A Fixed 12V Positive Voltage Regulator PMIC - PMIC - Voltage Regulators - Linear - TL780-12KCS Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 12V TO-220 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25672RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002TSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details