Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Fixed Positive LDO Regulator, 2.85V, 1.2V Dropout, BIPolar, PDSO4
Fixed Positive LDO Regulator, 2.85V, 1.2V Dropout, BIPolar, PDSO4
2.85V 800mA LDO Linear Voltage Regulator, SOT-223 Product overview: REG1117-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117-2.85 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Manufacturer: Texas Instruments
Win Source Part Number: 027358-REG1117-2.85
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
LDO Voltage Regulators 800mA & 1A LDO
IC REG LIN 2.85V 800MA SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
IC REG LIN 2.85V 800MA SOT223-4
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG1117-2.85 | REG1117-2.85 | 776-REG1117-2.85 | REG1117-2.85-ND | 027358-REG1117-2.85 | REG1117-2.85 | REG1117-2.85 | REG1117-2.85 | REG1117-2.85 |
| Product Name | REG1117-285 Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection | 2.85V 800mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - REG1117-2.85 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-223 | Other; SOT-223-4 | Other; TO-261-4 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | |||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |