Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Manufacturer: Texas Instruments
Win Source Part Number: 1242430-REG1117A-2.5
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
2.5V LDO Regulator, 1A, 1.2V Dropout, SOT-223 Product overview: REG1117A-2.5/2K5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117A-2.5/2K5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG1117A-2.5/2K5G4 | 1242430-REG1117A-2.5/2K5G4 | 699-REG1117A-2.5/2K5G4 |
| Product Name | REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection | PMIC - PMIC - Voltage Regulators - Linear - REG1117A-2.5/2K5G4 | 2.5V 1A 1.2V LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | |
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223 | |
| Output Voltage | 2.5 volts | 2.5 volts | |
| IOUT | 1 amps | 1 amps |