Texas Instruments TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CD

Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote
Description
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL317CD is a 100-mA adjustable positive voltage regulator in an 8-pin SOIC package measuring 4.90 mm by 3.90 mm, with an output voltage range of 1.25 V to 32 V and operating temperature range of 0 °C to 125 °C. It features built-in current limiting and thermal overload protection, requires only two external resistors for voltage setting, and offers typical input regulation of 0.01% per volt and output regulation of 0.5%. Ripple rejection is typically 80 dB. No capacitors are required unless the device is located far from input filter capacitors.

Datasheet Summary
Powered by GS/AI

The TL317CD is a 100-mA adjustable positive voltage regulator in an 8-pin SOIC package measuring 4.90 mm by 3.90 mm, with an output voltage range of 1.25 V to 32 V and operating temperature range of 0 °C to 125 °C. It features built-in current limiting and thermal overload protection, requires only two external resistors for voltage setting, and offers typical input regulation of 0.01% per volt and output regulation of 0.5%. Ripple rejection is typically 80 dB. No capacitors are required unless the device is located far from input filter capacitors.

Suppliers

Company
Product
Description
Supplier Links
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator - TL317CD - Texas Instruments
Dallas, TX, United States
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator
TL317CD
TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator TL317CD
3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125

3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Voltage Regulators - 5171911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5171911
Voltage Regulators 5171911
TL317 adj 100mA voltage regulator, SOIC8

TL317 adj 100mA voltage regulator, SOIC8

Supplier's Site
Voltage Regulators - 5171911P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5171911P
Voltage Regulators 5171911P
TL317 adj 100mA voltage regulator, SOIC8

TL317 adj 100mA voltage regulator, SOIC8

Supplier's Site
Voltage Regulators - 1791655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1791655
Voltage Regulators 1791655
TL317 adj 100mA voltage regulator, SOIC8

TL317 adj 100mA voltage regulator, SOIC8

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TL317CD - 1268171-TL317CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL317CD
1268171-TL317CD
PMIC - PMIC - Voltage Regulators - Linear - TL317CD 1268171-TL317CD
Manufacturer: Texas Instruments Win Source Part Number: 1268171-TL317CD Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Output Configuration: Positive Output Current: 100mA Family Name: TL317 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Voltage MAX: 32V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LM317LD13TR; LM317LD13TR-E; LM317LD-TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1268171-TL317CD
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 100mA
Family Name: TL317
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 32V
Voltage Input MAX: 38V
Alternative Parts (Cross-Reference): LM317LD13TR; LM317LD13TR-E; LM317LD-TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
 - TL317CD - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PDSO8

Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
100mA 35V SOIC Voltage Regulator IC
776-TL317CD
100mA 35V SOIC Voltage Regulator IC 776-TL317CD
Adj. Linear Regulator, 100mA, 35V, 8-SOIC Product overview: TL317CD from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CD can be used for catalog matching and distributor lookup.

Adj. Linear Regulator, 100mA, 35V, 8-SOIC Product overview: TL317CD from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 35V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 35V, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-11823-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-11823-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-11823-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL317CD
Linear Voltage Regulators TL317CD
Linear Voltage Regulators 3-Terminal Adj

Linear Voltage Regulators 3-Terminal Adj

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL317CD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL317CD
PMIC - Voltage Regulators - Linear TL317CD
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL317CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL317CD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL317CD
IC REG LIN POS ADJ 100MA 8SOIC

IC REG LIN POS ADJ 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL317CD 5171911 5171911P 1268171-TL317CD TL317CD 776-TL317CD 296-11823-5-ND TL317CD TL317CD TL317CD
Product Name TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TL317CD 100mA 35V SOIC Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SO,SOIC,TO-92,TSSOP SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; SOIC8 Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 32 volts 1.2 volts 32 volts 1.2 to 32 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25616RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details