The TLV1117 is a linear voltage regulator offering up to 800mA output current with an input voltage range of 2.7V to 15V. Fixed-output versions provide output voltages from 1.5V to 5V with ±1.0% accuracy at 25°C, while the adjustable version supports 1.25V to 13.8V. The KCT and KCS TO-220 packages measure 10.16mm × 28.65mm and have a thermal resistance θJA of 30.1°C/W. The fixed-output version requires no minimum load current and includes an internal soft-start feature and foldback current limit for fault protection. The adjustable version requires a minimum 1.7mA load and a 10µF output capacitor for stable operation.
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TLV1117-25IKCS |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.25 to 13.7 volts |