1.5-A Low-Noise Fast-Transient-Respo
Manufacturer: Texas Instruments
Win Source Part Number: 1107630-TL1963A-15DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1mA to 80mA
PSRR: 63dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
1.5A LDO 1.5V Fixed Output, 20V In, SOT-223 Product overview: TL1963A-15DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 1.5V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1.5V, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-15DCQR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 1.5A Lo-Noise Fast Trans-Resp LDO Reg
IC REG LINEAR 1.5V 1.5A SOT223-6
IC REG LINEAR 1.5V 1.5A SOT223-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL1963A-15DCQR | 1107630-TL1963A-15DCQR | 296-24531-2-ND | 776-TL1963A-15DCQR | TL1963A-15DCQR | TL1963A-15DCQR | TL1963A-15DCQR |
| Product Name | TL1963A-15 1.5-A Low-Noise Fast-Transient-Response LDO Regulator | PMIC - PMIC - Voltage Regulators - Linear - TL1963A-15DCQR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 1.5V 20V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223 | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |