Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IKVUR TLV1117-33IKVUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1269916-TLV1117-33IK VUR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MC33269DTRK-3.3G; NCV33269DTRK-3.3G; LSP1117D33AG; TLV1117-33IKVUR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1269916-TLV1117-33IK VUR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MC33269DTRK-3.3G; NCV33269DTRK-3.3G; LSP1117D33AG; TLV1117-33IKVUR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IKVUR - 1269916-TLV1117-33IKVUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IKVUR
1269916-TLV1117-33IKVUR
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IKVUR 1269916-TLV1117-33IKVUR
Manufacturer: Texas Instruments Win Source Part Number: 1269916-TLV1117-33IK VUR Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): MC33269DTRK-3.3G; NCV33269DTRK-3.3G; LSP1117D33AG; TLV1117-33IKVUR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269916-TLV1117-33IKVUR
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): MC33269DTRK-3.3G; NCV33269DTRK-3.3G; LSP1117D33AG; TLV1117-33IKVUR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.3V 1.4V TO-252 LDO Voltage Regulator IC
699-TLV1117-33IKVUR
3.3V 1.4V TO-252 LDO Voltage Regulator IC 699-TLV1117-33IKVUR
3.3V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO2, PLASTIC, TO-252, 3 PIN Product overview: TLV1117-33IKVUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLV1117-33IKVUR can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO2, PLASTIC, TO-252, 3 PIN Product overview: TLV1117-33IKVUR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TLV1117-33IKVUR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1269916-TLV1117-33IKVUR 699-TLV1117-33IKVUR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IKVUR 3.3V 1.4V TO-252 LDO Voltage Regulator IC
Dropout Voltage 0.0014 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24620RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
VIN 5 to 16 volts
View Details
Voltage Regulators - 2444524 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details