Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1268508-TL750L05CD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Family Part Number: TL750L05
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 26V
Maximum Dropout Voltage: 0.6V at 150mA
Current - Quiescent (Iq): 2mA
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
5V LDO Regulator, 150mA, 26V In, 4% Acc, 8-SOIC Product overview: TL750L05CD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 26V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L05CD can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 150MA 8SOIC
LDO Voltage Regulators 5V LDO Pos. Volt
IC REG LINEAR 5V 150MA 8SOIC
IC REG LINEAR 5V 150MA 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL750L05CD | TL750L05CD | 1268508-TL750L05CD | 296-TL750L05CD-ND | 776-TL750L05CD | TL750L05CD | TL750L05CD | TL750L05CD | TL750L05CD |
| Product Name | TL750L05 Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection | PMIC - PMIC - Voltage Regulators - Linear - TL750L05CD | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150mA 26V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-252,TO-92 | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts |