Texas Instruments TL1963A-33 1.5-A Low-Noise Fast-Transient-Response LDO Regulator TL1963A-33DCYR

Description
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1963A-33 1.5-A Low-Noise Fast-Transient-Response LDO Regulator - TL1963A-33DCYR - Texas Instruments
Dallas, TX, United States
TL1963A-33 1.5-A Low-Noise Fast-Transient-Response LDO Regulator
TL1963A-33DCYR
TL1963A-33 1.5-A Low-Noise Fast-Transient-Response LDO Regulator TL1963A-33DCYR
1.5-A Low-Noise Fast-Transient-Respo nse LDO Regulator 4-SOT-223 -40 to 125

1.5-A Low-Noise Fast-Transient-Response LDO Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24897-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24897-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24897-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24897-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24897-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24897-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24897-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24897-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24897-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL1963A-33DCYR - 081393-TL1963A-33DCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL1963A-33DCYR
081393-TL1963A-33DCYR
PMIC - PMIC - Voltage Regulators - Linear - TL1963A-33DCYR 081393-TL1963A-33DCYR
Manufacturer: Texas Instruments Win Source Part Number: 081393-TL1963A-33DCY R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Family Name: TL1963A-33 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.55V @ 1.5A Operating Supply Current: 1mA to 80mA PSRR: 63dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LD29080S33R; BD33KA5WF-E2; BD3570FP-TR; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Wireless, RF Communications, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081393-TL1963A-33DCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Family Name: TL1963A-33
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1mA to 80mA
PSRR: 63dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LD29080S33R; BD33KA5WF-E2; BD3570FP-TR;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Wireless, RF Communications, Power Management

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A 20V LDO Voltage Regulator IC
776-TL1963A-33DCYR
3.3V 1.5A 20V LDO Voltage Regulator IC 776-TL1963A-33DCYR
3.3V LDO 1.5A 20V Pos Voltage Regulator SOT-223 Product overview: TL1963A-33DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-33DCYR can be used for catalog matching and distributor lookup.

3.3V LDO 1.5A 20V Pos Voltage Regulator SOT-223 Product overview: TL1963A-33DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-33DCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TL1963A-33DCYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TL1963A-33DCYR
Power Supply Chip >> Linear Voltage Regulators (LDO) TL1963A-33DCYR
63dB@(120Hz) 1.5A Fixed 3.3V Positive electrode 20V SOT-223 Linear Voltage Regulators (LDO) ROHS

63dB@(120Hz) 1.5A Fixed 3.3V Positive electrode 20V SOT-223 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TL1963A-33DCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL1963A-33DCYR
PMIC - Voltage Regulators - Linear TL1963A-33DCYR
IC REG LINEAR 3.3V 1.5A SOT223-4

IC REG LINEAR 3.3V 1.5A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL1963A-33DCYR
LDO Voltage Regulators TL1963A-33DCYR
LDO Voltage Regulators 1.5A Lo-Noise Fast- Trans-Resp LDO Reg

LDO Voltage Regulators 1.5A Lo-Noise Fast- Trans-Resp LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL1963A-33DCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL1963A-33DCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL1963A-33DCYR
IC REG LINEAR 3.3V 1.5A SOT223-4

IC REG LINEAR 3.3V 1.5A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL1963A-33DCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL1963A-33DCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL1963A-33DCYR
IC REG LINEAR 3.3V 1.5A SOT223-4

IC REG LINEAR 3.3V 1.5A SOT223-4

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL1963A-33DCYR 296-24897-6-ND 081393-TL1963A-33DCYR 776-TL1963A-33DCYR TL1963A-33DCYR TL1963A-33DCYR TL1963A-33DCYR TL1963A-33DCYR TL1963A-33DCYR
Product Name TL1963A-33 1.5-A Low-Noise Fast-Transient-Response LDO Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TL1963A-33DCYR 3.3V 1.5A 20V LDO Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; SOT-223-4 Other; TO-261-4, TO-261AA
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25611DRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24232RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details