SolarMagic Micropower Voltage Regulators 3-TO-252 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1097166-SM72238TDE-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 140μA to 14mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 3.3V, 0.6V Dropout, BIPolar, PSSO3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
Micropower voltage regulator 3-TO-252 -40 to 125 Product overview: SM72238TDE-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SM72238TDE-3.3/N
IC REG LINEAR 3.3V 100MA TO252-3
LDO Voltage Regulators Micropower voltage regulator 3-TO-252 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-3
IC REG LINEAR 3.3V 100MA TO252-3
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SM72238TDE-3.3/NOPB | 1097166-SM72238TDE-3.3/NOPB | SM72238TDE-3.3/NOPB | 296-SM72238TDE-3.3/NOPBDKR-ND | 776-SM72238TDE-3.3/NOPB | SM72238TDE-3.3/NOPB | SM72238TDE-3.3/NOPB | SM72238TDE-3.3/NOPB | SM72238TDE-3.3/NOPB |
| Product Name | SM72238 SolarMagic Micropower Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - SM72238TDE-3.3/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | TO-252 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Life Cycle Stage | Maturity; Active | Active | |||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |