Texas Instruments REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response REG104GA-5/2K5G4

Description
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response - REG104GA-5/2K5G4 - Texas Instruments
Dallas, TX, United States
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response
REG104GA-5/2K5G4
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response REG104GA-5/2K5G4
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85

Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-5/2K5G4 - 1242425-REG104GA-5/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-5/2K5G4
1242425-REG104GA-5/2K5G4
PMIC - PMIC - Voltage Regulators - Linear - REG104GA-5/2K5G4 1242425-REG104GA-5/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1242425-REG104GA-5/2 K5G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: REG104 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.58V @ 1A Alternative Parts (Cross-Reference): LD1117DT50CTR; MCP18255002E/DC; MCP1824-5002E/DC; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242425-REG104GA-5/2K5G4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: REG104
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.58V @ 1A
Alternative Parts (Cross-Reference): LD1117DT50CTR; MCP18255002E/DC; MCP1824-5002E/DC;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-REG104GA-5/2K5G4
Voltage Regulator IC 776-REG104GA-5/2K5G4
1-A, 15-V, low-dropout voltage regulator with enable 6-SOT-223 -40 to 85 Product overview: REG104GA-5/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-5/2K5G4 can be used for catalog matching and distributor lookup.

1-A, 15-V, low-dropout voltage regulator with enable 6-SOT-223 -40 to 85 Product overview: REG104GA-5/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-5/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG104GA-5/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG104GA-5/2K5G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG104GA-5/2K5G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104GA-5/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104GA-5/2K5G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104GA-5/2K5G4
IC REG LINEAR 5V 1A SOT223-6

IC REG LINEAR 5V 1A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG104GA-5/2K5G4
LDO Voltage Regulators REG104GA-5/2K5G4
LDO Voltage Regulators DMOS 1A LDO Reg

LDO Voltage Regulators DMOS 1A LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG104GA-5/2K5G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104GA-5/2K5G4
PMIC - Voltage Regulators - Linear REG104GA-5/2K5G4
IC REG LINEAR 5V 1A SOT223-6

IC REG LINEAR 5V 1A SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG104GA-5/2K5G4 1242425-REG104GA-5/2K5G4 776-REG104GA-5/2K5G4 REG104GA-5/2K5G4-ND REG104GA-5/2K5G4 REG104GA-5/2K5G4 REG104GA-5/2K5G4
Product Name REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG104GA-5/2K5G4 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-6 Other; SOT-223-6
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data