Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DDPAK/TO-263-3
Manufacturer: Texas Instruments
Win Source Part Number: 1091962-REG1117FA/50
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.55V @ 1A
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
1-A, 15-V, linear voltage regulator from -40°C to +125°C 3-DDPAK/TO-263 -40 to 125 Product overview: REG1117FA/500 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117FA/500 can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 1A DDPAK
LDO Voltage Regulators 800mA & 1A LDO
IC REG LIN POS ADJ 1A DDPAK
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG1117FA/500 | 296-REG1117FA/500DKR-ND | 1091962-REG1117FA/500 | 776-REG1117FA/500 | REG1117FA/500 | REG1117FA/500 | REG1117FA/500 |
| Product Name | REG1117A Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - REG1117FA/500 | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | DPAK; TO-263; Other; DDPAK/TO-263-3 | DPAK; TO-263 | |||
| Output Voltage | 1.5 to 13.5 volts | 1.25 to 13.5 volts | 1.25 volts | 13.5 volts | 1.25 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |