Win Source Part Number: 1283809-SMP-TPS7A490
Category: Development Boards, Kits, Programmers>Evaluati
Series: MAVRK
Package: Box
Standard Package: 1
Voltage - Output: 3.3V
Current - Output: 150mA
Voltage - Input: 3V ~ 36V
Supplied Contents: Board(s)
Utilized IC / Part: TPS7A4901
Board Type: Fully Populated
Channels per IC: 1 - Single
Regulator Type: Positive Adjustable
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TPS7A49
Product Status: Obsolete
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1283809-SMP-TPS7A4901-MVK |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators |
| Regulator Type | Standard |