Texas Instruments REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response REG113NA-2.5/250G4

Description
Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response - REG113NA-2.5/250G4 - Texas Instruments
Dallas, TX, United States
REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response
REG113NA-2.5/250G4
REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response REG113NA-2.5/250G4
Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-2.5/250G4 - 1091978-REG113NA-2.5/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-2.5/250G4
1091978-REG113NA-2.5/250G4
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-2.5/250G4 1091978-REG113NA-2.5/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1091978-REG113NA-2.5 /250G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.41V @ 400mA Operating Supply Current: 500μA to 1mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091978-REG113NA-2.5/250G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 400MA SOT23 LDO Voltage Regulator IC
699-REG113NA-2.5/250G4
2.5V 400MA SOT23 LDO Voltage Regulator IC 699-REG113NA-2.5/250G4
IC REG LINEAR 2.5V 400MA SOT23-5 Product overview: REG113NA-2.5/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 400MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 400MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG113NA-2.5/250 G4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 400MA SOT23-5 Product overview: REG113NA-2.5/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 400MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 400MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG113NA-2.5/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG113NA-2.5/250G4 1091978-REG113NA-2.5/250G4 699-REG113NA-2.5/250G4
Product Name REG113-25 Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG113NA-2.5/250G4 2.5V 400MA SOT23 LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23,VSSOP SOT23; Other; SOT-23-5 Other; SOT-5
Output Voltage 2.5 volts 2.5 volts 2.5 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data