TL431 - Adjustable precision shunt regulator
Manufacturer: Texas Instruments
Win Source Part Number: 1268359-TL431CDBVT
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 36V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: TL431
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.495V
IC VREF SHUNT ADJ 2.2% SOT23-5
| Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL431CDBVT | 1268359-TL431CDBVT | TL431CDBVT |
| Product Name | Electronic Wholesale - TL431CDBVT | Voltage Reference | |
| Package Type | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 |