Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Prote 3-DDPAK/TO-263 -40 to 125
12V 0.75A Positive LDO Regulator, TO-263 SMT Product overview: TL750M12QKTTRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 0.75A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 0.75A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M12QKTTRQ1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA DDPAK/TO-263-3
Fixed Positive LDO Regulator, 12V, 0.6V Dropout, BIPolar, PSSO3
Manufacturer: Texas Instruments
Win Source Part Number: 145043-TL750M12QKTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 750mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 0.6V @ 750mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC REG LIN 12V 750MA DDPAK
IC REG LIN 12V 750MA DDPAK
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL750M12QKTTRQ1 | 776-TL750M12QKTTRQ1 | 296-27935-1-ND | TL750M12QKTTRQ1 | 145043-TL750M12QKTTRQ1 | TL750M12QKTTRQ1 | TL750M12QKTTRQ1 |
| Product Name | TL750M12-Q1 Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Prote | 12V 0.75A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TL750M12QKTTRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,TO-252 | Other; TO-263 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | DPAK; TO-263; Other; DDPAK/TO-263-3 | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | ||
| IOUT | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps |