Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 027366-REG113EA-5/25
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP
5V LDO Regulator, 400mA, 10V In, 250mV Dropout, VSSOP Product overview: REG113EA-5/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113EA-5/250 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.41V Dropout, NMOS, PDSO8
LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout
IC REG LINEAR 5V 400MA 8VSSOP
IC REG LINEAR 5V 400MA 8VSSOP
IC REG LINEAR 5V 400MA 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG113EA-5/250 | 027366-REG113EA-5/250 | 296-29170-2-ND | 776-REG113EA-5/250 | REG113EA-5/250 | REG113EA-5/250 | REG113EA-5/250 | REG113EA-5/250 | REG113EA-5/250 |
| Product Name | REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/250 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 400mA 10V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-23,VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP; Other; VSSOP8 | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |