Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 6-SOT-223
Manufacturer: Texas Instruments
Win Source Part Number: 032352-TL1963ADCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Family Name: TL1963A
Output Voltage: 1.21 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.21V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1mA to 80mA
PSRR: 63dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): OM7764ASM; 5962-0323801MXA; OM7764ASMP; OM7764ASMPBF;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Wireless, RF Communications, Power Management
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6
1.5A LDO, 20V Adj, Rev Curr/Volt Prot, SOT-223 Product overview: TL1963ADCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963ADCQR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Sgl Output LDO 1.5A Adj Fast Trans Resp
IC REG LIN POS ADJ 1.5A SOT223-6
63dB@(120Hz) 1.5A Adjustable 1.21V~20V Positive electrode 20V SOT-223-6 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 1.5A SOT223-6
IC REG LIN POS ADJ 1.5A SOT223-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL1963ADCQR | 032352-TL1963ADCQR | 296-25119-2-ND | 776-TL1963ADCQR | TL1963ADCQR | TL1963ADCQR | TL1963ADCQR | TL1963ADCQR | TL1963ADCQR |
| Product Name | TL1963A Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - TL1963ADCQR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 20V LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223 | Other; SOT-223-6 | ||||
| Output Voltage | 1.2 to 20 volts | 1.21 volts | 1.21 to 20 volts | 20 volts | 1.21 volts | 1.21 to 20 volts | 1.21 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |