Texas Instruments REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection REG1117FA2.5KTTTG3

Description
Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection - REG1117FA2.5KTTTG3 - Texas Instruments
Dallas, TX, United States
REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection
REG1117FA2.5KTTTG3
REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection REG1117FA2.5KTTTG3
Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263

Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1117FA2.5KTTTG3 - 793111-REG1117FA2.5KTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117FA2.5KTTTG3
793111-REG1117FA2.5KTTTG3
PMIC - PMIC - Voltage Regulators - Linear - REG1117FA2.5KTTTG3 793111-REG1117FA2.5KTTTG3
Manufacturer: Texas Instruments Win Source Part Number: 793111-REG1117FA2.5K TTTG3 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: REG1117FA Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: DDPAK/TO-263-3 Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.55V @ 1A Alternative Parts (Cross-Reference): AZ1117S-2.5E1; AZ1117S-2.5TRE1; AZ1117S-2.5TRG1; AZ1117S-2.5G1; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 793111-REG1117FA2.5KTTTG3
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: REG1117FA
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DDPAK/TO-263-3
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.55V @ 1A
Alternative Parts (Cross-Reference): AZ1117S-2.5E1; AZ1117S-2.5TRE1; AZ1117S-2.5TRG1; AZ1117S-2.5G1;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 1A LDO Voltage Regulator IC
776-REG1117FA2.5KTTTG3
2.5V 1A LDO Voltage Regulator IC 776-REG1117FA2.5KTTTG3
2.5V 1A LDO Regulator TO-263 1% Accuracy Product overview: REG1117FA2.5KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117FA2.5KTTT G3 can be used for catalog matching and distributor lookup.

2.5V 1A LDO Regulator TO-263 1% Accuracy Product overview: REG1117FA2.5KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117FA2.5KTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG1117FA2.5KTTTG3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG1117FA2.5KTTTG3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG1117FA2.5KTTTG3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear - REG1117FA2.5KTTTG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1117FA2.5KTTTG3
Voltage Regulators - Linear REG1117FA2.5KTTTG3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1117FA2.5KTTTG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1117FA2.5KTTTG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1117FA2.5KTTTG3
IC REG LIN 2.5V 1A DDPAK/TO263-3

IC REG LIN 2.5V 1A DDPAK/TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - REG1117FA2.5KTTTG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG1117FA2.5KTTTG3
PMIC - Voltage Regulators - Linear REG1117FA2.5KTTTG3
IC REG LIN 2.5V 1A DDPAK/TO263-3

IC REG LIN 2.5V 1A DDPAK/TO263-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG1117FA2.5KTTTG3 793111-REG1117FA2.5KTTTG3 776-REG1117FA2.5KTTTG3 REG1117FA2.5KTTTG3-ND REG1117FA2.5KTTTG3 REG1117FA2.5KTTTG3 REG1117FA2.5KTTTG3
Product Name REG1117A-25 Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection PMIC - PMIC - Voltage Regulators - Linear - REG1117FA2.5KTTTG3 2.5V 1A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; TO-263 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24780SRUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722901V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details