Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223
Fixed Positive LDO Regulator, 5V, 0.5V Dropout, NMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
5V LDO Regulator, 1A, 15V In, SOT-223-6 Product overview: REG104GA-5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-5G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 806381-REG104GA-5G4
Packaging: Tube
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 15V
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-223-6
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 78
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.58V at 1A
Current - Quiescent (Iq): 0.7mA
Part Number Series: REG104-5
Current - Supply (Maximum): 1.8mA
LDO Voltage Regulators DMOS 1A LDO Reg
IC REG LINEAR 5V 1A SOT223-6
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG104GA-5G4 | REG104GA-5G4 | REG104GA-5G4-ND | 776-REG104GA-5G4 | 806381-REG104GA-5G4 | REG104GA-5G4 | REG104GA-5G4 |
| Product Name | REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A 15V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG104GA-5G4 | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |