Texas Instruments TL750M05 Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection TL750M05CKCSE3

Description
Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL750M05 Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection - TL750M05CKCSE3 - Texas Instruments
Dallas, TX, United States
TL750M05 Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection
TL750M05CKCSE3
TL750M05 Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection TL750M05CKCSE3
Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125

Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - 7093150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7093150
Voltage Regulators 7093150
Texas Instruments TL750M05CKCSE3

Texas Instruments TL750M05CKCSE3

Supplier's Site
Voltage Regulators - 1450204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1450204
Voltage Regulators 1450204
Texas Instruments TL750M05CKCSE3

Texas Instruments TL750M05CKCSE3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21594-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21594-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21594-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
5V 750mA 26V TO-220 LDO Voltage Regulator IC
776-TL750M05CKCSE3
5V 750mA 26V TO-220 LDO Voltage Regulator IC 776-TL750M05CKCSE3
5V 750mA LDO Voltage Regulator, TO-220, 26V In Product overview: TL750M05CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 750mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M05CKCSE3 can be used for catalog matching and distributor lookup.

5V 750mA LDO Voltage Regulator, TO-220, 26V In Product overview: TL750M05CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 750mA, 26V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 750mA, 26V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M05CKCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL750M05CKCSE3 - 135249-TL750M05CKCSE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL750M05CKCSE3
135249-TL750M05CKCSE3
PMIC - PMIC - Voltage Regulators - Linear - TL750M05CKCSE3 135249-TL750M05CKCSE3
Manufacturer: Texas Instruments Win Source Part Number: 135249-TL750M05CKCSE 3 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 750mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 750mA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135249-TL750M05CKCSE3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 750mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 750mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL750M05CKCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL750M05CKCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL750M05CKCSE3
IC REG LINEAR 5V 750MA TO220-3

IC REG LINEAR 5V 750MA TO220-3

Supplier's Site
PMIC - Voltage Regulators - Linear - TL750M05CKCSE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL750M05CKCSE3
PMIC - Voltage Regulators - Linear TL750M05CKCSE3
IC REG LINEAR 5V 750MA TO220-3

IC REG LINEAR 5V 750MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TL750M05CKCSE3 7093150 296-21594-5-ND 776-TL750M05CKCSE3 135249-TL750M05CKCSE3 TL750M05CKCSE3 TL750M05CKCSE3
Product Name TL750M05 Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 750mA 26V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL750M05CKCSE3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220,TO-252 TO-220; Other; To-220 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data