Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099545-TL2842BDRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 500 kHz
Weight: 129.387224 mg
Topology: Boost, Flyback
Duty Cycle: 100 %
Number of Pins: 14
Number of Outputs: 1
Output Current: 200 A
Output Voltage: 30 V
Rise Time: 50 ns
Fall Time: 50 ns
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: D
Max Frequency: 500 kHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 500 kHz
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 30 V
Nominal Input Voltage: 5.5 V
Max Duty Cycle: 100 %
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1099545-TL2842BDRG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - TL2842BDRG4 |
| Package Type | Other; D |
| Special Features | Multiple Outputs |
| Output Voltage | 30 volts |