The TLV1117LV is a 1-A positive fixed-voltage low-dropout regulator available in a SOT-223 package measuring 6.50 mm × 3.50 mm. It operates with an input voltage range of 2 V to 5.5 V, has a maximum quiescent current of 100 μA, and maintains a dropout voltage of 455 mV at 1 A output for a 3.3 V output. The device is stable with zero load current and cost-effective ceramic capacitors, features a typical output accuracy of 1.5%, and includes thermal shutdown and overcurrent protection. It operates over a temperature range of -40°C to +125°C and offers a power supply rejection ratio of 65 dB at 1 kHz.
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-23
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TLV1117LV07DBVT |
| Product Name | TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; SOT-223,SOT-23 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.2 to 3.3 volts |