Texas Instruments TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator TL780-05CKTTR

Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator - TL780-05CKTTR - Texas Instruments
Dallas, TX, United States
TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator
TL780-05CKTTR
TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator TL780-05CKTTR
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125

Buy Now Datasheet
Singapore, Singapore
5V 1.5A 25V LDO Voltage Regulator IC
776-TL780-05CKTTR
5V 1.5A 25V LDO Voltage Regulator IC 776-TL780-05CKTTR
5V LDO Regulator, 1.5A, 1% Acc, TO-263, 25V In Product overview: TL780-05CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-05CKTTR can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1.5A, 1% Acc, TO-263, 25V In Product overview: TL780-05CKTTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, 25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, 25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-05CKTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL780-05CKTTR - 141429-TL780-05CKTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL780-05CKTTR
141429-TL780-05CKTTR
PMIC - PMIC - Voltage Regulators - Linear - TL780-05CKTTR 141429-TL780-05CKTTR
Manufacturer: Texas Instruments Win Source Part Number: 141429-TL780-05CKTTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A PSRR: 85dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141429-TL780-05CKTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
PSRR: 85dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TL780-05CKTTR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 5V, BIPolar, PSSO3

Fixed Positive Standard Regulator, 5V, BIPolar, PSSO3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL780-05CKTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL780-05CKTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL780-05CKTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL780-05CKTTRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL780-05CKTTRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL780-05CKTTRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TL780-05CKTTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TL780-05CKTTRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TL780-05CKTTRDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL780-05CKTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL780-05CKTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL780-05CKTTR
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL780-05CKTTR
Linear Voltage Regulators TL780-05CKTTR
Linear Voltage Regulators 5V 1.5A Fixed Pos Vltg Reg

Linear Voltage Regulators 5V 1.5A Fixed Pos Vltg Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL780-05CKTTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL780-05CKTTR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL780-05CKTTR
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TL780-05CKTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL780-05CKTTR
PMIC - Voltage Regulators - Linear TL780-05CKTTR
IC REG LIN 5V 1.5A DDPAK/TO263-3

IC REG LIN 5V 1.5A DDPAK/TO263-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TL780-05CKTTR 776-TL780-05CKTTR 141429-TL780-05CKTTR TL780-05CKTTR 296-TL780-05CKTTR-ND TL780-05CKTTR TL780-05CKTTR TL780-05CKTTR TL780-05CKTTR
Product Name TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator 5V 1.5A 25V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL780-05CKTTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-3 TO-263; Other; TO-263-3 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Voltage Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24620RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Power Management IC - 713-BQ27441DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Battery Chargers - BQ24083DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details