3/8 Pin 100mA Adjustable Positive Voltage Regulator 8-SOIC 0 to 125
100-mA, 35-V, adjustable linear voltage regulator with low-IQ 8-SOIC 0 to 125 Product overview: TL317CDE4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL317CDE4 can be used for catalog matching and distributor lookup.
Adjustable Positive Standard Regulator, 1.25V Min, 32V Max, BIPolar, PDSO8
IC REG LIN POS ADJ 100MA 8SOIC
Linear Voltage Regulators 3-Trm 100mA Adj Pos Voltage Regulator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL317CDE4 | 776-TL317CDE4 | TL317CDE4 | TL317CDE4 | TL317CDE4 |
| Product Name | TL317 3/8 Pin 100mA Adjustable Positive Voltage Regulator | Low-Power SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SO,SOIC,TO-92,TSSOP | Other; D | SOIC; Other; SOIC8 | SOIC | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | ||||
| Output Voltage | 1.25 to 32 volts | 32 volts | 1.2 volts |