Texas Instruments 150mA 12.0V 60V LDO Voltage Regulator IC TL750L12CLPE3

Description
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125 Product overview: TL750L12CLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 12.0V, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 12.0V, 60V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L12CLPE3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125 Product overview: TL750L12CLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 12.0V, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 12.0V, 60V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L12CLPE3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150mA 12.0V 60V LDO Voltage Regulator IC
699-TL750L12CLPE3
150mA 12.0V 60V LDO Voltage Regulator IC 699-TL750L12CLPE3
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125 Product overview: TL750L12CLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 12.0V, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 12.0V, 60V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L12CLPE3 can be used for catalog matching and distributor lookup.

Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125 Product overview: TL750L12CLPE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 12.0V, 60V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 12.0V, 60V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TL750L12CLPE3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TL750L12CLPE3 - 1099592-TL750L12CLPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL750L12CLPE3
1099592-TL750L12CLPE3
PMIC - PMIC - Voltage Regulators - Linear - TL750L12CLPE3 1099592-TL750L12CLPE3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099592-TL750L12CLPE 3 Packaging: Bulk Mounting: SMD (SMT) Number of Regulators: 1 Polarity: Positive Output Type: Fixed Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 1 mA Output Current: 150 mA Input Bias Current: 1 mA Output Voltage: 12 V Output Voltage Accuracy: 4 % Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-226-3 Max Input Voltage: 26 V Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Min Input Voltage: 13 V Dropout Voltage: 200 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099592-TL750L12CLPE3
Packaging: Bulk
Mounting: SMD (SMT)
Number of Regulators: 1
Polarity: Positive
Output Type: Fixed
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 1 mA
Output Current: 150 mA
Input Bias Current: 1 mA
Output Voltage: 12 V
Output Voltage Accuracy: 4 %
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-226-3
Max Input Voltage: 26 V
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 13 V
Dropout Voltage: 200 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TL750L12CLPE3 1099592-TL750L12CLPE3
Product Name 150mA 12.0V 60V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL750L12CLPE3
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-226-3 Other; TO-226-3
Output Voltage 12 volts 12 volts
IOUT 0.1500 amps 0.1500 amps
IQ 1.00E-3 amps 1.00E-3 amps
Unlock Full Specs
to access all available technical data