Texas Instruments REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response REG113NA-3.3/250G4

Description
Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG113NA-3.3/250G4 - Texas Instruments
Dallas, TX, United States
REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG113NA-3.3/250G4
REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response REG113NA-3.3/250G4
Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG113NA-3.3/250G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG113NA-3.3/250G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG113NA-3.3/250G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-3.3/250G4 - 1091980-REG113NA-3.3/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-3.3/250G4
1091980-REG113NA-3.3/250G4
PMIC - PMIC - Voltage Regulators - Linear - REG113NA-3.3/250G4 1091980-REG113NA-3.3/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1091980-REG113NA-3.3 /250G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.41V @ 400mA Operating Supply Current: 500μA to 1mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091980-REG113NA-3.3/250G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 400mA 10V SOT-23 LDO Voltage Regulator IC
776-REG113NA-3.3/250G4
3.3V 400mA 10V SOT-23 LDO Voltage Regulator IC 776-REG113NA-3.3/250G4
3.3V LDO Regulator, 400mA, 10V In, SOT-23 Product overview: REG113NA-3.3/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 400mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113NA-3.3/250 G4 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 400mA, 10V In, SOT-23 Product overview: REG113NA-3.3/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 400mA, 10V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113NA-3.3/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - REG113NA-3.3/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG113NA-3.3/250G4
Voltage Regulators - Linear REG113NA-3.3/250G4
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now
PMIC - Voltage Regulators - Linear - REG113NA-3.3/250G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG113NA-3.3/250G4
PMIC - Voltage Regulators - Linear REG113NA-3.3/250G4
IC REG LINEAR 3.3V 400MA SOT23-5

IC REG LINEAR 3.3V 400MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG113NA-3.3/250G4
LDO Voltage Regulators REG113NA-3.3/250G4
LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG113NA-3.3/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG113NA-3.3/250G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG113NA-3.3/250G4
IC REG LINEAR 3.3V 400MA SOT23-5

IC REG LINEAR 3.3V 400MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG113NA-3.3/250G4 REG113NA-3.3/250G4-ND 1091980-REG113NA-3.3/250G4 776-REG113NA-3.3/250G4 REG113NA-3.3/250G4 REG113NA-3.3/250G4 REG113NA-3.3/250G4 REG113NA-3.3/250G4
Product Name REG113-33 Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG113NA-3.3/250G4 3.3V 400mA 10V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23,VSSOP Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25896RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25176JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24170RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details