Fixed Positive LDO Regulator, 2.85V, 0.41V Dropout, NMOS, PDSO8
IC REG LINEAR 2.85V 400MA 8VSSOP Product overview: REG113EA-2.85/250 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113EA-2.85/25
IC REG LINEAR 2.85V 400MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP
IC REG LINEAR 2.85V 400MA 8VSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG113EA-2.85/250 | 776-REG113EA-2.85/250 | REG113EA-2.85/250 | REG113EA-2.85/250 | REG113EA-2.85/250 |
| Product Name | 2.85V 400MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | SSOP; Other; TSSOP8 | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 to ? volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | |
| VIN | 10 volts | ? to 10 volts |