Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
LDO Voltage Regulators 5V 150mA LDO
IC REG LINEAR 5V 150MA 8SOIC
IC REG LINEAR 5V 150MA 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TL751L05CD | TL751L05CD | 296-8011-5-ND | TL751L05CD | TL751L05CD | TL751L05CD |
| Product Name | TL751L05 Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; SOIC | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 5 volts | 5 volts | 5 volts |