Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Fixed Positive LDO Regulator, 5V, 1.2V Dropout, BIPolar, PDSO4
Manufacturer: Texas Instruments
Win Source Part Number: 1091955-REG1117-5G4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
5V LDO 800mA Linear Voltage Regulator SOT-223 Product overview: REG1117-5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117-5G4 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 800MA SOT223-4
IC REG LINEAR 5V 800MA SOT223-4
LDO Voltage Regulators 800mA & 1A LDO
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG1117-5G4 | REG1117-5G4 | 1091955-REG1117-5G4 | 296-36136-5-ND | 776-REG1117-5G4 | REG1117-5G4 | REG1117-5G4 | REG1117-5G4 |
| Product Name | REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection | PMIC - PMIC - Voltage Regulators - Linear - REG1117-5G4 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 800mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-223 | Other; SOT-223-4 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; SOT-223 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |