Single Output LDO, 750mA, Fixed(10.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PSFM3
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-220-3
IC REG LINEAR 10V 750MA TO220-3
LDO Voltage Regulators Single Output LDO 750mA
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL750M10CKCSE3 | TL750M10CKCSE3 | 296-21598-5-ND | TL750M10CKCSE3 | TL750M10CKCSE3 |
| Product Name | TL750M10 Single Output LDO, 750mA, Fixed(10.0V), Low Quiescent Current, 60V LoadDump Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-220,TO-252 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | |||
| Output Voltage | 10 volts | 10 volts | 10 volts |