Texas Instruments REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability REG1118-2.85/2K5G4

Description
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability - REG1118-2.85/2K5G4 - Texas Instruments
Dallas, TX, United States
REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability
REG1118-2.85/2K5G4
REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability REG1118-2.85/2K5G4
Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223

Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5G4 - 1091971-REG1118-2.85/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5G4
1091971-REG1118-2.85/2K5G4
PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5G4 1091971-REG1118-2.85/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1091971-REG1118-2.85 /2K5G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: SOT-223-4 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 7mA PSRR: 56dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091971-REG1118-2.85/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: SOT-223-4
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 7mA
PSRR: 56dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG1118-2.85/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG1118-2.85/2K5G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG1118-2.85/2K5G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-REG1118-2.85/2K5G4
LDO Voltage Regulator IC 776-REG1118-2.85/2K5G4
800-mA, linear voltage regulator 4-SOT-223 0 to 125 Product overview: REG1118-2.85/2K5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1118-2.85/2K5 G4 can be used for catalog matching and distributor lookup.

800-mA, linear voltage regulator 4-SOT-223 0 to 125 Product overview: REG1118-2.85/2K5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1118-2.85/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1118-2.85/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1118-2.85/2K5G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1118-2.85/2K5G4
IC REG LIN 2.85V 800MA SOT223-4

IC REG LIN 2.85V 800MA SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG1118-2.85/2K5G4
LDO Voltage Regulators REG1118-2.85/2K5G4
LDO Voltage Regulators 800mA Low Dropout

LDO Voltage Regulators 800mA Low Dropout

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG1118-2.85/2K5G4
PMIC - Voltage Regulators - Linear REG1118-2.85/2K5G4
IC REG LIN 2.85V 800MA SOT223-4

IC REG LIN 2.85V 800MA SOT223-4

Supplier's Site Datasheet
Voltage Regulators - Linear - REG1118-2.85/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG1118-2.85/2K5G4
Voltage Regulators - Linear REG1118-2.85/2K5G4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG1118-2.85/2K5G4 1091971-REG1118-2.85/2K5G4 REG1118-2.85/2K5G4-ND 776-REG1118-2.85/2K5G4 REG1118-2.85/2K5G4 REG1118-2.85/2K5G4 REG1118-2.85/2K5G4 REG1118-2.85/2K5G4
Product Name REG1118 Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability PMIC - PMIC - Voltage Regulators - Linear - REG1118-2.85/2K5G4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-4 Other; TO-261-4, TO-261AA
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 to ? volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ21040DBVR - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; SOT-23-6
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ27441DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
Battery Chargers - BQ24703PW - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details