Texas Instruments TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator TLE4275QPWPRQ1

Description
Automotive Catalog 5-V Low-Dropout Voltage Regulator 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 5-V Low-Dropout Voltage Regulator 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator - TLE4275QPWPRQ1 - Texas Instruments
Dallas, TX, United States
TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator
TLE4275QPWPRQ1
TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator TLE4275QPWPRQ1
Automotive Catalog 5-V Low-Dropout Voltage Regulator 20-HTSSOP -40 to 125

Automotive Catalog 5-V Low-Dropout Voltage Regulator 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive 5V 450mA 42V LDO Voltage Regulator IC
776-TLE4275QPWPRQ1
Automotive 5V 450mA 42V LDO Voltage Regulator IC 776-TLE4275QPWPRQ1
Automotive 5V LDO 450mA, 42V In, 2% Acc, HTSSOP Product overview: TLE4275QPWPRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 450mA, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275QPWPRQ1 can be used for catalog matching and distributor lookup.

Automotive 5V LDO 450mA, 42V In, 2% Acc, HTSSOP Product overview: TLE4275QPWPRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 450mA, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 450mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4275QPWPRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TLE4275QPWPRQ1 - 1269472-TLE4275QPWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLE4275QPWPRQ1
1269472-TLE4275QPWPRQ1
Electronic Wholesale - TLE4275QPWPRQ1 1269472-TLE4275QPWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1269472-TLE4275QPWPR Q1 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 450mA Categories: Integrated Circuits Supplier Device Package: 20-HTSSOP Temperature Range - Operating: -40°C ~ 150°C PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PowerTSSOP Maximum Supply Current: 22mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 5V Voltage - Input (Maximum): 42V Maximum Dropout Voltage: 0.5V at 300mA Current - Quiescent (Iq): 200μA

Manufacturer: Texas Instruments
Win Source Part Number: 1269472-TLE4275QPWPRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 450mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Maximum Supply Current: 22mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 42V
Maximum Dropout Voltage: 0.5V at 300mA
Current - Quiescent (Iq): 200μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40593-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40593-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40593-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 20-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4275QPWPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4275QPWPRQ1
PMIC - Voltage Regulators - Linear TLE4275QPWPRQ1
IC REG LINEAR 5V 450MA 20HTSSOP

IC REG LINEAR 5V 450MA 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4275QPWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4275QPWPRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4275QPWPRQ1
IC REG LINEAR 5V 450MA 20HTSSOP

IC REG LINEAR 5V 450MA 20HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLE4275QPWPRQ1
LDO Voltage Regulators TLE4275QPWPRQ1
LDO Voltage Regulators AC 5-V LDO Vltg Reg

LDO Voltage Regulators AC 5-V LDO Vltg Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLE4275QPWPRQ1 776-TLE4275QPWPRQ1 1269472-TLE4275QPWPRQ1 296-40593-2-ND TLE4275QPWPRQ1 TLE4275QPWPRQ1 TLE4275QPWPRQ1
Product Name TLE4275-Q1 Automotive Catalog 5-V Low-Dropout Voltage Regulator Automotive 5V 450mA 42V LDO Voltage Regulator IC Electronic Wholesale - TLE4275QPWPRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,HTSSOP,TO-252 Other; HTSSOP SSOP; Other; 20-PowerTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)"
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.7000 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps 0.4500 amps
VIN 5.5 to 42 volts 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details