Manufacturer: Texas Instruments
Win Source Part Number: 1268381-TL431IDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±2.2%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: TL431
Output Voltage: 2.495V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL431CDT; TL431CD; TL431IDT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC VREF SHUNT ADJ 2.2% 8SOIC
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1268381-TL431IDRG4 | TL431IDRG4 |
| Product Name | PMIC - PMIC - Voltage Reference - TL431IDRG4 | Voltage Reference |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |