Texas Instruments TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator TL780-05KCS

Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator - TL780-05KCS - Texas Instruments
Dallas, TX, United States
TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator
TL780-05KCS
TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator TL780-05KCS
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - 6616226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616226
Voltage Regulators 6616226
Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Supplier's Site
Voltage Regulators - 6616226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6616226P
Voltage Regulators 6616226P
Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Supplier's Site
Voltage Regulators - 1625911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1625911
Voltage Regulators 1625911
Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Reg Standard Lin Fix Pos 5V 1.5A 3-Pin

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-14324-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-14324-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-14324-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3

Buy Now Datasheet
Singapore, Singapore
5V 1.5A TO-220 LDO Voltage Regulator IC
776-TL780-05KCS
5V 1.5A TO-220 LDO Voltage Regulator IC 776-TL780-05KCS
5V 1.5A LDO Linear Voltage Regulator, 1% Accuracy, TO-220 Product overview: TL780-05KCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-05KCS can be used for catalog matching and distributor lookup.

5V 1.5A LDO Linear Voltage Regulator, 1% Accuracy, TO-220 Product overview: TL780-05KCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL780-05KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL780-05KCS - 103689-TL780-05KCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL780-05KCS
103689-TL780-05KCS
PMIC - PMIC - Voltage Regulators - Linear - TL780-05KCS 103689-TL780-05KCS
Manufacturer: Texas Instruments Win Source Part Number: 103689-TL780-05KCS Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A PSRR: 85dB (120Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 103689-TL780-05KCS
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A
PSRR: 85dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
TL780-05KCS
Linear Voltage Regulators TL780-05KCS
Linear Voltage Regulators 5.0V 1.5A Fixed Pos

Linear Voltage Regulators 5.0V 1.5A Fixed Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL780-05KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL780-05KCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL780-05KCS
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL780-05KCS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL780-05KCS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL780-05KCS
IC REG LINEAR 5V 1.5A TO220-3

IC REG LINEAR 5V 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TL780-05KCS 6616226 6616226P 296-14324-5-ND 776-TL780-05KCS 103689-TL780-05KCS TL780-05KCS TL780-05KCS TL780-05KCS
Product Name TL780-05 3 Pin 1.5A Fixed 5V Positive Voltage Regulator Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 1.5A TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL780-05KCS Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,TO-220 TO-220; Other; To-220 TO-220; Other; TO-220 TO-220; Other; TO-220-3 Other; TO-220 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Reverse Voltage Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - 2T09I50QDBVRG4Q - ODG (Origin Data Global)
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details
Battery Chargers - BQ24125RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4.5V Power Management IC - 713-BQ27441DRZT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers