1.5-A Low-Noise Fast-Transient-Respo
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-6
Manufacturer: Texas Instruments
Win Source Part Number: 796866-TL1963A-33DCQ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: TL1963A
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA ~ 80mA
PSRR: 63dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: SOT-223-6
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): TS39100CP33; TS1086CZ-3.3; TS29150CZ3.3; TS1117BCS33 RL;
Introduction Date: July 01, 2008
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
3.3V LDO Regulator, 1.5A, 20V In, SOT-223 Product overview: TL1963A-33DCQT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963A-33DCQT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 1.5A Lo-Noise Fast- Trans-Resp LDO Reg
IC REG LINEAR 3.3V 1.5A SOT223-6
IC REG LINEAR 3.3V 1.5A SOT223-6
IC REG LINEAR 3.3V 1.5A SOT223-6
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TL1963A-33DCQT | 296-32342-1-ND | 796866-TL1963A-33DCQT | 776-TL1963A-33DCQT | TL1963A-33DCQT | TL1963A-33DCQT | TL1963A-33DCQT | TL1963A-33DCQT |
| Product Name | TL1963A-33 1.5-A Low-Noise Fast-Transient-Response LDO Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TL1963A-33DCQT | 3.3V 1.5A 20V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223 | Other; SOT-223-6 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |