Texas Instruments REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection REG1117-5/2K5

Description
Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection - REG1117-5/2K5 - Texas Instruments
Dallas, TX, United States
REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection
REG1117-5/2K5
REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection REG1117-5/2K5
Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Buy Now Datasheet
Singapore, Singapore
5V 800mA LDO Voltage Regulator IC
776-REG1117-5/2K5
5V 800mA LDO Voltage Regulator IC 776-REG1117-5/2K5
5V LDO 800mA Linear Voltage Regulator SOT-223 Product overview: REG1117-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117-5/2K5 can be used for catalog matching and distributor lookup.

5V LDO 800mA Linear Voltage Regulator SOT-223 Product overview: REG1117-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG1117-5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27924-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27924-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27924-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27924-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27924-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27924-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27924-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27924-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27924-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1117-5/2K5 - 027359-REG1117-5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117-5/2K5
027359-REG1117-5/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG1117-5/2K5 027359-REG1117-5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 027359-REG1117-5/2K5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Family Name: REG1117 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LC1117CLTR501; LC1117CLTR502; LC1117CLTR50; AZ1117BH-5.0TRE1 ; Introduction Date: May 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 027359-REG1117-5/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: REG1117
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LC1117CLTR501; LC1117CLTR502; LC1117CLTR50; AZ1117BH-5.0TRE1 ;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG1117-5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG1117-5/2K5
PMIC - Voltage Regulators - Linear REG1117-5/2K5
IC REG LINEAR 5V 800MA SOT223-4

IC REG LINEAR 5V 800MA SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG1117-5/2K5
LDO Voltage Regulators REG1117-5/2K5
LDO Voltage Regulators 800mA & 1A LDO

LDO Voltage Regulators 800mA & 1A LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG1117-5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG1117-5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG1117-5/2K5
IC REG LINEAR 5V 800MA SOT223-4

IC REG LINEAR 5V 800MA SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG1117-5/2K5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG1117-5/2K5
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG1117-5/2K5
IC REG LINEAR 5V 800MA SOT223-4

IC REG LINEAR 5V 800MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG1117-5/2K5 776-REG1117-5/2K5 296-27924-1-ND 027359-REG1117-5/2K5 REG1117-5/2K5 REG1117-5/2K5 REG1117-5/2K5 REG1117-5/2K5
Product Name REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 5V 800mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG1117-5/2K5 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; TO-261-4, TO-261AA
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25895RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24350DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM2941QML 1A Low Dropout Adjustable Regulator - 5962-9166703QYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962-9166703VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details