Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223
Manufacturer: Texas Instruments
Win Source Part Number: 027352-REG104GA-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.48V @ 1A
Operating Supply Current: 0.7mA to 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Communications & Networking, Power Management
REG104 1A, Low-Noise, Low Dropout Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
3.3V LDO Regulator, 1A, 15V In, 6-Pin SOT-223 Product overview: REG104GA-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104GA-3.3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1A SOT223-6
IC REG LINEAR 3.3V 1A SOT223-6
IC REG LINEAR 3.3V 1A SOT223-6
LDO Voltage Regulators DMOS 1A LDO Reg
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG104GA-3.3 | 027352-REG104GA-3.3 | REG104GA-3.3 | REG104GA-3.3-ND | 776-REG104GA-3.3 | REG104GA-3.3 | REG104GA-3.3 | REG104GA-3.3 | REG104GA-3.3 | REG104GA-3.3 |
| Product Name | REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - REG104GA-3.3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1A 15V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||||
| Package Type | Other; DDPAK/TO-263,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |