Texas Instruments TL750M08 Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection TL750M08CKVURG3

Description
Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL750M08 Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection - TL750M08CKVURG3 - Texas Instruments
Dallas, TX, United States
TL750M08 Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection
TL750M08CKVURG3
TL750M08 Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection TL750M08CKVURG3
Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125

Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317082-TL750M08CKVURG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317082-TL750M08CKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317082-TL750M08CKVURG3
Manufacturer: Texas Instruments Win Source Part Number: 1317082-TL750M08CKVU RG3 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 750mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 26V Voltage - Output (Min/Fixed): 8V Supplier Device Package: TO-252-3 Temperature Range - Operating: 0°C ~ 125°C Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-21597-1,-TL750M 08CKVURG3-NDR,2156-T L750M08CKVURG3,296-2 1597-6,TEXTISTL750M0 8CKVURG3,-296-21597- 1-ND,296-21597-1,296 -21597-2 Base Product Number: TL750 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.6V @ 750mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317082-TL750M08CKVURG3
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 750mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 8V
Supplier Device Package: TO-252-3
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-21597-1,-TL750M08CKVURG3-NDR,2156-TL750M08CKVURG3,296-21597-6,TEXTISTL750M08CKVURG3,-296-21597-1-ND,296-21597-1,296-21597-2
Base Product Number: TL750
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 750mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21597-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21597-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21597-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 750mA TO-252-3

Buy Now Datasheet
Singapore, Singapore
TO-252 Voltage Regulator IC
776-TL750M08CKVURG3
TO-252 Voltage Regulator IC 776-TL750M08CKVURG3
750-mA, 26-V, low-dropout voltage regulator 3-TO-252 0 to 125 Product overview: TL750M08CKVURG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M08CKVURG3 can be used for catalog matching and distributor lookup.

750-mA, 26-V, low-dropout voltage regulator 3-TO-252 0 to 125 Product overview: TL750M08CKVURG3 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750M08CKVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TL750M08CKVURG3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 8V, 0.6V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 8V, 0.6V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL750M08CKVURG3
LDO Voltage Regulators TL750M08CKVURG3
LDO Voltage Regulators Single Output LDO 750mA

LDO Voltage Regulators Single Output LDO 750mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL750M08CKVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL750M08CKVURG3
PMIC - Voltage Regulators - Linear TL750M08CKVURG3
IC REG LINEAR 8V 750MA TO252-3

IC REG LINEAR 8V 750MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL750M08CKVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL750M08CKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL750M08CKVURG3
IC REG LINEAR 8V 750MA TO252-3

IC REG LINEAR 8V 750MA TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL750M08CKVURG3 1317082-TL750M08CKVURG3 296-21597-2-ND 776-TL750M08CKVURG3 TL750M08CKVURG3 TL750M08CKVURG3 TL750M08CKVURG3 TL750M08CKVURG3
Product Name TL750M08 Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TO-252 Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO-220,TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK; Other; TO-252-3, DPak
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 8 volts 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24296RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details