Texas Instruments REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response REG113EA-5/2K5

Description
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG113EA-5/2K5 - Texas Instruments
Dallas, TX, United States
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG113EA-5/2K5
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response REG113EA-5/2K5
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85

Buy Now Datasheet
 - REG113EA-5/2K5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.41V Dropout, NMOS, PDSO8

Fixed Positive LDO Regulator, 5V, 0.41V Dropout, NMOS, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/2K5 - 1091977-REG113EA-5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/2K5
1091977-REG113EA-5/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/2K5 1091977-REG113EA-5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1091977-REG113EA-5/2 K5 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.41V @ 400mA Operating Supply Current: 500μA to 1mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091977-REG113EA-5/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.41V @ 400mA
Operating Supply Current: 500μA to 1mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 400mA 10V LDO Voltage Regulator IC
776-REG113EA-5/2K5
5V 400mA 10V LDO Voltage Regulator IC 776-REG113EA-5/2K5
5V LDO Regulator, 400mA, 10V In, 1.5% Acc, VSSOP Product overview: REG113EA-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113EA-5/2K5 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 400mA, 10V In, 1.5% Acc, VSSOP Product overview: REG113EA-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 400mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 400mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG113EA-5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG113EA-5/2K5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG113EA-5/2K5CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG113EA-5/2K5CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG113EA-5/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG113EA-5/2K5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG113EA-5/2K5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG113EA-5/2K5
LDO Voltage Regulators REG113EA-5/2K5
LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

LDO Voltage Regulators DMOS 400mA Regulator Low-Dropout

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG113EA-5/2K5 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG113EA-5/2K5
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG113EA-5/2K5
IC REG LINEAR 5V 400MA 8VSSOP

IC REG LINEAR 5V 400MA 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG113EA-5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG113EA-5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG113EA-5/2K5
IC REG LINEAR 5V 400MA 8VSSOP

IC REG LINEAR 5V 400MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - REG113EA-5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG113EA-5/2K5
PMIC - Voltage Regulators - Linear REG113EA-5/2K5
IC REG LINEAR 5V 400MA 8VSSOP

IC REG LINEAR 5V 400MA 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG113EA-5/2K5 REG113EA-5/2K5 1091977-REG113EA-5/2K5 776-REG113EA-5/2K5 REG113EA-5/2K5CT-ND REG113EA-5/2K5 REG113EA-5/2K5 REG113EA-5/2K5 REG113EA-5/2K5
Product Name REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG113EA-5/2K5 5V 400mA 10V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-23,VSSOP SSOP; Other; VSSOP8 SSOP; Other; 8-VSSOP Other; VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details