Texas Instruments TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection TL750L10CLP

Description
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection - TL750L10CLP - Texas Instruments
Dallas, TX, United States
TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection
TL750L10CLP
TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection TL750L10CLP
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125

Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL750L10CLP - 054849-TL750L10CLP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL750L10CLP
054849-TL750L10CLP
PMIC - PMIC - Voltage Regulators - Linear - TL750L10CLP 054849-TL750L10CLP
Manufacturer: Texas Instruments Win Source Part Number: 054849-TL750L10CLP Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 10V Dropout Voltage-Max: 0.6V @ 150mA Operating Supply Current: 2mA to 12mA PSRR: 65dB (120Hz) Protection Features: Over Temperature, Over Voltage, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 054849-TL750L10CLP
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 10V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 2mA to 12mA
PSRR: 65dB (120Hz)
Protection Features: Over Temperature, Over Voltage, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
 - TL750L10CLP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PBCY3

Fixed Positive LDO Regulator, 10V, 0.6V Dropout, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-31392-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-31392-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-31392-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-TL750L10CLP
Voltage Regulator IC 776-TL750L10CLP
150-mA, 26-V, low-dropout voltage regulator 3-TO-92 0 to 125 Product overview: TL750L10CLP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L10CLP can be used for catalog matching and distributor lookup.

150-mA, 26-V, low-dropout voltage regulator 3-TO-92 0 to 125 Product overview: TL750L10CLP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL750L10CLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL750L10CLP
LDO Voltage Regulators TL750L10CLP
LDO Voltage Regulators Pnp Low Current

LDO Voltage Regulators Pnp Low Current

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TL750L10CLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL750L10CLP
PMIC - Voltage Regulators - Linear TL750L10CLP
IC REG LINEAR 10V 150MA TO92-3

IC REG LINEAR 10V 150MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL750L10CLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL750L10CLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL750L10CLP
IC REG LINEAR 10V 150MA TO92-3

IC REG LINEAR 10V 150MA TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TL750L10CLP 054849-TL750L10CLP TL750L10CLP 296-31392-ND 776-TL750L10CLP TL750L10CLP TL750L10CLP TL750L10CLP
Product Name TL750L10 Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection PMIC - PMIC - Voltage Regulators - Linear - TL750L10CLP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-92-3 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25600YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details