Texas Instruments TL1963A Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response TL1963ADCQT

Description
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1963A Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response - TL1963ADCQT - Texas Instruments
Dallas, TX, United States
TL1963A Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response
TL1963ADCQT
TL1963A Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response TL1963ADCQT
Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 6-SOT-223

Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 6-SOT-223

Buy Now Datasheet
Singapore, Singapore
1.5A 20V LDO Voltage Regulator IC
776-TL1963ADCQT
1.5A 20V LDO Voltage Regulator IC 776-TL1963ADCQT
1.5A LDO, 20V Adj, SOT-223-6, Rev Protect Product overview: TL1963ADCQT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963ADCQT can be used for catalog matching and distributor lookup.

1.5A LDO, 20V Adj, SOT-223-6, Rev Protect Product overview: TL1963ADCQT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 20V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TL1963ADCQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TL1963ADCQT - 796867-TL1963ADCQT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TL1963ADCQT
796867-TL1963ADCQT
PMIC - PMIC - Voltage Regulators - Linear - TL1963ADCQT 796867-TL1963ADCQT
Manufacturer: Texas Instruments Win Source Part Number: 796867-TL1963ADCQT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1.5A Family Name: TL1963A Output Voltage: 1.21V Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA ~ 80mA PSRR: 63dB (120Hz) Protection Features: Over Temperature, Reverse Polarity Manufacturer Package: SOT-223-6 Output Voltage MAX: 20V Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.55V @ 1.5A Alternative Parts (Cross-Reference): PQ200WNA1ZPH; OM7764ASMP; TS1085CP; TS1085CP RO; Introduction Date: July 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 796867-TL1963ADCQT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: TL1963A
Output Voltage: 1.21V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA ~ 80mA
PSRR: 63dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Package: SOT-223-6
Output Voltage MAX: 20V
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.55V @ 1.5A
Alternative Parts (Cross-Reference): PQ200WNA1ZPH; OM7764ASMP; TS1085CP; TS1085CP RO;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32343-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32343-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32343-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32343-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32343-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32343-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32343-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32343-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32343-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TL1963ADCQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TL1963ADCQT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TL1963ADCQT
IC REG LIN POS ADJ 1.5A SOT223-6

IC REG LIN POS ADJ 1.5A SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - TL1963ADCQT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TL1963ADCQT
PMIC - Voltage Regulators - Linear TL1963ADCQT
IC REG LIN POS ADJ 1.5A SOT223-6

IC REG LIN POS ADJ 1.5A SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TL1963ADCQT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TL1963ADCQT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TL1963ADCQT
IC REG LIN POS ADJ 1.5A SOT223-6

IC REG LIN POS ADJ 1.5A SOT223-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TL1963ADCQT
LDO Voltage Regulators TL1963ADCQT
LDO Voltage Regulators Sgl Output LDO 1.5A Adj Fast Trans Resp

LDO Voltage Regulators Sgl Output LDO 1.5A Adj Fast Trans Resp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TL1963ADCQT 776-TL1963ADCQT 796867-TL1963ADCQT 296-32343-2-ND TL1963ADCQT TL1963ADCQT TL1963ADCQT TL1963ADCQT
Product Name TL1963A Single Output LDO, 1.5A, Adj. (1.21V to 20V), Fast Transient Response 1.5A 20V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TL1963ADCQT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 1.2 to 20 volts 20 volts 1.21 volts 1.21 to 20 volts 1.21 volts 1.21 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24092DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24261RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details