Texas Instruments REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection REG1117-5/2K5G4

Description
Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection - REG1117-5/2K5G4 - Texas Instruments
Dallas, TX, United States
REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection
REG1117-5/2K5G4
REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection REG1117-5/2K5G4
Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223

Buy Now Datasheet
Singapore, Singapore
5V 1.2V LDO Voltage Regulator IC
699-REG1117-5/2K5G4
5V 1.2V LDO Voltage Regulator IC 699-REG1117-5/2K5G4
5V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO4, GREEN, PLASTIC, SOT-223, 4 PIN Product overview: REG1117-5/2K5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117-5/2K5G4 can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE LDO REGULATOR, 1.2V DROPOUT, PDSO4, GREEN, PLASTIC, SOT-223, 4 PIN Product overview: REG1117-5/2K5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG1117-5/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG1117-5/2K5G4 - 062468-REG1117-5/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG1117-5/2K5G4
062468-REG1117-5/2K5G4
PMIC - PMIC - Voltage Regulators - Linear - REG1117-5/2K5G4 062468-REG1117-5/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 062468-REG1117-5/2K5 G4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.1V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Family Name: REG1117 Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): FAN1117AS5X; TS1117BCW50 RPG; SC1117CST-5.TR; LD1117S50; Introduction Date: May 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062468-REG1117-5/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: REG1117
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): FAN1117AS5X; TS1117BCW50 RPG; SC1117CST-5.TR; LD1117S50;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG1117-5/2K5G4 699-REG1117-5/2K5G4 062468-REG1117-5/2K5G4
Product Name REG1117-5 Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 5V 1.2V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG1117-5/2K5G4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223 Other; SOT-223-4
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24073RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details